Consolidated Electronic Wire & Cable Coaxial Cable MIL-C-17 4459

Description
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire Insulation: Solid Polyethylene (P) Shield: Tinned Copper Braid 90% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire Insulation: Solid Polyethylene (P) Shield: Tinned Copper Braid 90% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable MIL-C-17 - 4459 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable MIL-C-17
4459
Coaxial Cable MIL-C-17 4459
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire Insulation: Solid Polyethylene (P) Shield: Tinned Copper Braid 90% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

26 AWG (7x34) Copper Covered Steel Wire
Insulation:
Solid Polyethylene (P)

Shield:
Tinned Copper Braid 90% Coverage

Jacket:
Polyvinyl Chloride 80°C
Applications:
Data transmission
RF communication
High temperature
Industry Approvals:
OSHA acceptable
RoHS Compliant
MIL-C-17
Packaging:
1000ft. spools
500ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4459
Product Name Coaxial Cable MIL-C-17
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Cable SMBstr(F)to triax-00str(M),3m,coax - AO-0726-D-030- - Hottinger Brüel & Kjær A/S
Specs
Cable Type Triaxial
View Details