Consolidated Electronic Wire & Cable Coaxial Cable 4727

Description
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4727 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4727
Coaxial Cable 4727
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

30 AWG (7x.004") Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon

Shield:
Silver Coated Copper Braid 95% Coverage
Jacket:
FEP Teflon 200°C
Applications:

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • MIL-C-17
  • RoHS Compliant
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4727
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details