Consolidated Electronic Wire & Cable Coaxial Cable 4729

Description
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4729 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4729
Coaxial Cable 4729
Production Construction Conductor: 30 AWG (7x.004") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications Data transmission RF communication High temperature Industry Approvals: OSHA acceptable MIL-C-17 RoHS Compliant Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

30 AWG (7x.004") Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon
Shield:
Silver Coated Copper Braid 95% Coverage
Jacket:
FEP Teflon 200°C
Applications

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • MIL-C-17
  • RoHS Compliant
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4729
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Mini Coaxial Cable - CW2040-2650 F - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
L8620TX - 50 Ohm Triaxial Cable - L8620TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, White
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1407624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 65.62 ft (200 dm)
View Details