Consolidated Electronic Wire & Cable Coaxial Cable 4433

Description
Product Construction Conductor: 21 AWG (Solid) Copperweld Wire Dielectric: Polyethylene Shields: Two Bare Copper Braids 98% Coverage Jacket: Black Polyethylene Type IIIA Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductor: 21 AWG (Solid) Copperweld Wire Dielectric: Polyethylene Shields: Two Bare Copper Braids 98% Coverage Jacket: Black Polyethylene Type IIIA Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4433 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4433
Coaxial Cable 4433
Product Construction Conductor: 21 AWG (Solid) Copperweld Wire Dielectric: Polyethylene Shields: Two Bare Copper Braids 98% Coverage Jacket: Black Polyethylene Type IIIA Applications: Data transmission RF communication Video Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductor:

  • 21 AWG (Solid) Copperweld Wire
    Dielectric:
  • Polyethylene
    Shields:
  • Two Bare Copper Braids 98% Coverage
    Jacket:
  • Black Polyethylene Type IIIA
    Applications:
  • Data transmission
  • RF communication
  • Video
  • Broadcast
  • Computer
    Industry Approvals:
  • MIL-C-17
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4433
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Hand-Flex Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Silver Plated Mini Coaxial Cable - CW2040-3275 SR - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details