Consolidated Electronic Wire & Cable Coaxial Cable 4417

Description
Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels
Description
Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4417 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4417
Coaxial Cable 4417
Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) RoHS UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 OSHA acceptable Packaging: 1000 ft. spools Also available on bulk reels
  • Solid bare copperweld
    Dielectric:
  • Foam "FEP" Teflon 200°C
    Shield:
  • Bare copper braid 95%
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
    Applications:
  • RF signal transmission
  • CCTV and MATV systems
  • Programmable controllers
  • Word processing systems
  • Computer peripheral interconnects
    Special Features:
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals:
  • CL2P
  • CMP and c(UL)
  • RoHS
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Video Cables
Product Number 4417
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data