Consolidated Electronic Wire & Cable Coaxial Cable MIL-C-17 4473

Description
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire (CW) Insulation: Solid Polyethylene (P) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 90°C Applications: Data transmission RF communication Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire (CW) Insulation: Solid Polyethylene (P) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 90°C Applications: Data transmission RF communication Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable MIL-C-17 - 4473 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable MIL-C-17
4473
Coaxial Cable MIL-C-17 4473
Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire (CW) Insulation: Solid Polyethylene (P) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 90°C Applications: Data transmission RF communication Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

26 AWG (7x34) Copper Covered Steel Wire (CW)
Insulation:
Solid Polyethylene (P)

Shield:
Bare Copper Braid 95% Coverage

Jacket:
Polyvinyl Chloride 90°C
Applications:
Data transmission
RF communication
Industry Approvals:
MIL-C-17
RoHS Compliant
OSHA acceptable
Packaging:
1000ft. spools
500ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4473
Product Name Coaxial Cable MIL-C-17
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Coaxial Cable - 1408015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.4921 ft (1.5 dm)
View Details