Production Construction
Conductor:
27 AWG (7x35) Bare Copperweld Wire
Insulation:
Solid Polyethylene (P)
Shield:
Tinned Copper Briad 93% Coverage
Jacket:
Polyvinyl Chloride 80°C
Applications:
Data transmission
RF communication
Video
Broadcast
Industry Approvals:
UL 1354
RoHS Compliant
OSHA acceptable
Packaging:
1000ft. spools
500ft. spools
Also available on bulk reels
| Consolidated Electronic Wire & Cable | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | 4466 |
| Product Name | Coaxial Cable MIL-C-17 |
| Product Category | Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |