Consolidated Electronic Wire & Cable Coaxial Cable 4447

Description
Product Construction Conductor: 20 (Solid) Bare Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductor: 20 (Solid) Bare Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4447 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4447
Coaxial Cable 4447
Product Construction Conductor: 20 (Solid) Bare Copper Wire Dielectric: Polyethylene Shields: Two Tinned Copper Braids 98% Coverage Jacket: Black Polyethylene (P) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductor:

  • 20 (Solid) Bare Copper Wire
    Dielectric:
  • Polyethylene
    Shields:
  • Two Tinned Copper Braids 98% Coverage
    Jacket:
  • Black Polyethylene (P)
    Applications:
  • Data transmission
  • RF communication
  • Broadcast
  • Computer
    Industry Approvals:
  • MIL-C-17
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4447
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Cable Assembly - 60176A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket Teflon
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details