Consolidated Electronic Wire & Cable Coaxial Cable 4759

Description
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4759 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4759
Coaxial Cable 4759
Production Construction Conductor: 26 AWG (7x.0067") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

26 AWG (7x.0067") Silver Plated Copperweld Wire
Insulation:
Solid TFE Teflon
Shield:
Silver Coated Copper Braid 95% Coverage
Jacket:
FEP Teflon 200°C
Applications:

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • MIL-C-17
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4759
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
Silver Plated Mini Coaxial Cable - CW2040-3695 F - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
RG142 Cable - ET-10 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Teflon; Teflon FEP
Cable Conductor Silver Plated Copper clad Steel
View Details