Consolidated Electronic Wire & Cable Coaxial Cable 4405

Description
Product Construction Conductor: 20 AWG (Solid) Bare Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Type 1 Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels
Description
Product Construction Conductor: 20 AWG (Solid) Bare Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Type 1 Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4405 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4405
Coaxial Cable 4405
Product Construction Conductor: 20 AWG (Solid) Bare Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Type 1 Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available bulk reels

Product Construction
Conductor:

20 AWG (Solid) Bare Copper Wire
Dielectric:
Polyethylene
Shield:
Tinned Copper Braid 95% Coverage
Jacket:
Black Polyvinyl chloride (PVC) Type 1
Applications:
Data transmission
RF communication
Broadcast
Computer
Industry Approvals:
MIL-C-17
RoHS Compliant
OSHA acceptable
Packaging:
1000 ft. spools
500 ft. spools
Also available bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4405
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details