Consolidated Electronic Wire & Cable Coaxial Cable 4499

Description
Production Construction Conductor: Bare copperweld (BCW) Insulation: Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application: Computer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging:: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Production Construction Conductor: Bare copperweld (BCW) Insulation: Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application: Computer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging:: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4499 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4499
Coaxial Cable 4499
Production Construction Conductor: Bare copperweld (BCW) Insulation: Semi-Polyethylene Shield: 90% Bare Copper Braid Jacket: Black non-contaminating low temperature PVC jacket Application: Computer RF communication Data transmission Industry Approvals: OSHA acceptable Packaging:: 1000 ft. spools 500 ft. spools Also available on bulk reels

Production Construction
Conductor:

Bare copperweld (BCW)
Insulation:
Semi-Polyethylene

Shield:
90% Bare Copper Braid
Jacket:
Black non-contaminating low temperature PVC jacket
Application:
Computer
RF communication
Data transmission
Industry Approvals:
OSHA acceptable
Packaging::
1000 ft. spools
500 ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4499
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RG6 Cable - ET-20 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor CCS
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details