Consolidated Electronic Wire & Cable Coaxial Cable MIL-C-17 4407

Description
Production Construction Conductor: 16 AWG (19x29) Bare Copper Wire Insulation: Foam Polyethylene (FP) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 16 AWG (19x29) Bare Copper Wire Insulation: Foam Polyethylene (FP) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable MIL-C-17 - 4407 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable MIL-C-17
4407
Coaxial Cable MIL-C-17 4407
Production Construction Conductor: 16 AWG (19x29) Bare Copper Wire Insulation: Foam Polyethylene (FP) Shield: Bare Copper Braid 95% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: MIL-C-17 RoHS Compliant OSHA acceptable Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

16 AWG (19x29) Bare Copper Wire
Insulation:
Foam Polyethylene (FP)

Shield:
Bare Copper Braid 95% Coverage
Jacket:
Polyvinyl Chloride 80°C
Applications:
Data transmission
RF communication
High temperature
Industry Approvals:
MIL-C-17
RoHS Compliant
OSHA acceptable
Packaging:
1000ft. spools
500ft. spools
Also available on bulk reels

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4407
Product Name Coaxial Cable MIL-C-17
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 65.62 ft (200 dm)
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Floating Shield SHV-5 Coaxial Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length - A7321-1-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 1.58 ft (4.83 dm)
View Details