Consolidated Electronic Wire & Cable Coaxial Cable 4757

Description
Production Construction Conductor: 18 AWG (.037") Silver Plated Copperweld Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels
Description
Production Construction Conductor: 18 AWG (.037") Silver Plated Copperweld Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4757 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4757
Coaxial Cable 4757
Production Construction Conductor: 18 AWG (.037") Silver Plated Copperweld Insulation: Solid TFE Teflon Shield: Silver Coated Copper Braid 95% Coverage Jacket: FEP Teflon 200°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant MIL-C-17 Packaging: 1000ft. spools 500ft. spools Also available on bulk reels

Production Construction
Conductor:

18 AWG (.037") Silver Plated Copperweld
Insulation:
Solid TFE Teflon
Shield:
Silver Coated Copper Braid 95% Coverage
Jacket:
FEP Teflon 200°C
Applications:

  • Data transmission
  • RF communication
  • High temperature
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • MIL-C-17
    Packaging:
  • 1000ft. spools
  • 500ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number 4757
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details