Reid Supply Thumb Nut AJ-718

Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #10-32 Round Metal Thumb Nuts have an overall height of .344 in and a base diameter of .406 in
Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #10-32 Round Metal Thumb Nuts have an overall height of .344 in and a base diameter of .406 in

Suppliers

Company
Product
Description
Supplier Links
Thumb Nut - AJ-718 - Reid Supply
Norton Shores, MI, United States
Thumb Nut
AJ-718
Thumb Nut AJ-718
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #10-32 Round Metal Thumb Nuts have an overall height of .344 in and a base diameter of .406 in

Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal


. These #10-32 Round Metal Thumb Nuts have an overall height of .344 in and a base diameter of .406 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number AJ-718
Product Name Thumb Nut
Size #10
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Nylon Insert Heavy Hex Jam Lock Nuts - NTU Series - National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Clinch Nuts - AC-256-1 - bisco industries
PennEngineering®
Specs
Type Self-Clinching Nut
View Details
Wing Nuts - 2484337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Wing Nut
Size M5
Material Stainless Steel
View Details