Reid Supply Check Nut V-3

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Check Nut has base diameter of .500 in, outside diameter of .750 in and it is .313 in high
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Check Nut has base diameter of .500 in, outside diameter of .750 in and it is .313 in high

Suppliers

Company
Product
Description
Supplier Links
Check Nut - V-3 - Reid Supply
Norton Shores, MI, United States
Check Nut
V-3
Check Nut V-3
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Check Nut has base diameter of .500 in, outside diameter of .750 in and it is .313 in high

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This Check Nut has base diameter of .500 in, outside diameter of .750 in and it is .313 in high

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number V-3
Product Name Check Nut
Size 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60964 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1"; 1-12
Material Steel; C1018 Low Carbon Steel
View Details
Hex Nuts - 2450803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details