Reid Supply T-Slot Nut RTN-125

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has 5/8-11 Safety-Stop Thread type
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has 5/8-11 Safety-Stop Thread type

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut - RTN-125 - Reid Supply
Norton Shores, MI, United States
T-Slot Nut
RTN-125
T-Slot Nut RTN-125
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has 5/8-11 Safety-Stop Thread type

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This T-Nut has 5/8-11 Safety-Stop Thread type

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number RTN-125
Product Name T-Slot Nut
Size 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43409 - Jergens, Inc.
Specs
Size 5/8"; 5/8-11
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Self-Sealing Locking Standard Nut - Imperial SEELNUT® - 5/16-24 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Material Steel; Low Carbon Steel
Finish Zinc Chromate
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details