Reid Supply Thumb Nut NC-95

Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . Round Thumb Nuts - suitable for a thread size 1/4-20, this nut has an overall height of 1.000 in and diameter of .500 in
Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . Round Thumb Nuts - suitable for a thread size 1/4-20, this nut has an overall height of 1.000 in and diameter of .500 in

Suppliers

Company
Product
Description
Supplier Links
Thumb Nut - NC-95 - Reid Supply
Norton Shores, MI, United States
Thumb Nut
NC-95
Thumb Nut NC-95
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . Round Thumb Nuts - suitable for a thread size 1/4-20, this nut has an overall height of 1.000 in and diameter of .500 in

Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal


. Round Thumb Nuts - suitable for a thread size 1/4-20, this nut has an overall height of 1.000 in and diameter of .500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number NC-95
Product Name Thumb Nut
Size 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43301 - Jergens, Inc.
Specs
Size 3/8"; 3/8-16
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Hex Nuts - 2450671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details