Reid Supply Thumb Nut SKN-40

Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #8-32 Round Metal Thumb Nuts have an overall height of .375 in and a base diameter of .313 in
Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #8-32 Round Metal Thumb Nuts have an overall height of .375 in and a base diameter of .313 in

Suppliers

Company
Product
Description
Supplier Links
Thumb Nut - SKN-40 - Reid Supply
Norton Shores, MI, United States
Thumb Nut
SKN-40
Thumb Nut SKN-40
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #8-32 Round Metal Thumb Nuts have an overall height of .375 in and a base diameter of .313 in

Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal


. These #8-32 Round Metal Thumb Nuts have an overall height of .375 in and a base diameter of .313 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number SKN-40
Product Name Thumb Nut
Size #8
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43312 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Cable Gland Locknuts - 2691720 - RS Components, Ltd.
Specs
Type Locknut
Size M20
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details