Reid Supply Wing & Fly Nut KWH-5H

Description
Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. Internal M4 Thread. Thread Depth 6 mm.
Description
Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. Internal M4 Thread. Thread Depth 6 mm.

Suppliers

Company
Product
Description
Supplier Links
Wing & Fly Nut - KWH-5H - Reid Supply
Norton Shores, MI, United States
Wing & Fly Nut
KWH-5H
Wing & Fly Nut KWH-5H
Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. Internal M4 Thread. Thread Depth 6 mm.

Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used.


. NOVOnox 316L Stainless Steel Wing Nut For Hygienic Area. Internal M4 Thread. Thread Depth 6 mm.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number KWH-5H
Product Name Wing & Fly Nut
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60966 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 9/16-16
Material Steel; C1018 Low Carbon Steel
View Details
All Metal Hex Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details