Reid Supply Lock Nut NC-10

Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Nylatron 1/4-20 Lock & Flange Nuts are .312 in high and are .500 in across flats
Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Nylatron 1/4-20 Lock & Flange Nuts are .312 in high and are .500 in across flats

Suppliers

Company
Product
Description
Supplier Links
Lock Nut - NC-10 - Reid Supply
Norton Shores, MI, United States
Lock Nut
NC-10
Lock Nut NC-10
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Nylatron 1/4-20 Lock & Flange Nuts are .312 in high and are .500 in across flats

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few.


. These Nylatron 1/4-20 Lock & Flange Nuts are .312 in high and are .500 in across flats

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number NC-10
Product Name Lock Nut
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 2"
Material Steel
View Details