Reid Supply T-Slot Nut TN-100

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .25 in. It is .63 in wide and .88 in long.
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .25 in. It is .63 in wide and .88 in long.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut - TN-100 - Reid Supply
Norton Shores, MI, United States
T-Slot Nut
TN-100
T-Slot Nut TN-100
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .25 in. It is .63 in wide and .88 in long.

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This T-Nut has base height of .25 in. It is .63 in wide and .88 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number TN-100
Product Name T-Slot Nut
Size 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-15/32-32 Thread - 1458 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 15/32 -32
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Self-Sealing Locking Standard Nut - Metric SEELNUT® - M4 x 0.7 - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size M4
Material Steel; Low Carbon Steel
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Spherical Flange Assemblies - BJ739 - Imao-Fixtureworks
Specs
Type Flange Nut
Size M6; M8; M10; M12; M16; M20
Material Steel
View Details