Reid Supply Thumb Nut; Overall Height=10.3 mm | 0.406 in, Lip Height=4.8 mm | 0.188 in, Base Diameter=13.5 mm | 0.531 in, Compatible Thread Sizes=5-16-18 AJ-724

Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These 5-16-18 Round Metal Thumb Nuts have an overall height of .406 in and a base diameter of .531 in
Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These 5-16-18 Round Metal Thumb Nuts have an overall height of .406 in and a base diameter of .531 in

Suppliers

Company
Product
Description
Supplier Links
Thumb Nut; Overall Height=10.3 mm | 0.406 in, Lip Height=4.8 mm | 0.188 in, Base Diameter=13.5 mm | 0.531 in, Compatible Thread Sizes=5-16-18 - AJ-724 - Reid Supply
Norton Shores, MI, United States
Thumb Nut; Overall Height=10.3 mm | 0.406 in, Lip Height=4.8 mm | 0.188 in, Base Diameter=13.5 mm | 0.531 in, Compatible Thread Sizes=5-16-18
AJ-724
Thumb Nut; Overall Height=10.3 mm | 0.406 in, Lip Height=4.8 mm | 0.188 in, Base Diameter=13.5 mm | 0.531 in, Compatible Thread Sizes=5-16-18 AJ-724
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These 5-16-18 Round Metal Thumb Nuts have an overall height of .406 in and a base diameter of .531 in

Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal


. These 5-16-18 Round Metal Thumb Nuts have an overall height of .406 in and a base diameter of .531 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number AJ-724
Product Name Thumb Nut; Overall Height=10.3 mm | 0.406 in, Lip Height=4.8 mm | 0.188 in, Base Diameter=13.5 mm | 0.531 in, Compatible Thread Sizes=5-16-18
Size 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knobs - 33778 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Black Matte
View Details
Serrated Flange Lock Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details