Reid Supply T-Slot Nut TN-58

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Black Oxide finish T-Nut has a base diameter height of 8.0 mm and compatible table slot diameter of . It is 16.0 mm high, 22.0 mm wide and 44.0 mm long.
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Black Oxide finish T-Nut has a base diameter height of 8.0 mm and compatible table slot diameter of . It is 16.0 mm high, 22.0 mm wide and 44.0 mm long.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut - TN-58 - Reid Supply
Norton Shores, MI, United States
T-Slot Nut
TN-58
T-Slot Nut TN-58
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Black Oxide finish T-Nut has a base diameter height of 8.0 mm and compatible table slot diameter of . It is 16.0 mm high, 22.0 mm wide and 44.0 mm long.

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This Black Oxide finish T-Nut has a base diameter height of 8.0 mm and compatible table slot diameter of . It is 16.0 mm high, 22.0 mm wide and 44.0 mm long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number TN-58
Product Name T-Slot Nut
Size M12
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fastening Nut - BJ757 - Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12
Material Steel
Finish Black Oxide
View Details
Hexagonal Nut, 3/8-16 Thread Size, 0.5625in. Across the Flats, 0.328125in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size 3/8"
Material Plastic; Nylon
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details