Reid Supply Lock Nut FNC-40

Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Case Hardened Steel M20 Lock & Flange Nuts are 30.0 mm high and are 30.0 mm across flats
Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Case Hardened Steel M20 Lock & Flange Nuts are 30.0 mm high and are 30.0 mm across flats

Suppliers

Company
Product
Description
Supplier Links
Lock Nut - FNC-40 - Reid Supply
Norton Shores, MI, United States
Lock Nut
FNC-40
Lock Nut FNC-40
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Case Hardened Steel M20 Lock & Flange Nuts are 30.0 mm high and are 30.0 mm across flats

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few.


. These Case Hardened Steel M20 Lock & Flange Nuts are 30.0 mm high and are 30.0 mm across flats

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number FNC-40
Product Name Lock Nut
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-1/4-32 Thread - 1448 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 1/4"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Spherical Flange Nut - BJ741 - Imao-Fixtureworks
Specs
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details