Reid Supply T-Slot Nut TN-215

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .25 in. It is .88 in wide and .88 in long.
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .25 in. It is .88 in wide and .88 in long.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut - TN-215 - Reid Supply
Norton Shores, MI, United States
T-Slot Nut
TN-215
T-Slot Nut TN-215
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .25 in. It is .88 in wide and .88 in long.

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This T-Nut has base height of .25 in. It is .88 in wide and .88 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number TN-215
Product Name T-Slot Nut
Size 3/8"
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Custom Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
Size Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
Material Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
View Details