Reid Supply T-Slot Nut TN-104

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .34 in. It is .88 in wide and 1.00 in long.
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .34 in. It is .88 in wide and 1.00 in long.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut - TN-104 - Reid Supply
Norton Shores, MI, United States
T-Slot Nut
TN-104
T-Slot Nut TN-104
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This T-Nut has base height of .34 in. It is .88 in wide and 1.00 in long.

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This T-Nut has base height of .34 in. It is .88 in wide and 1.00 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number TN-104
Product Name T-Slot Nut
Size 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details
Heavy Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
Material Steel
View Details
Clinch Nuts - LAS-440-2MD - bisco industries
Specs
Type Self-Clinching Nut
Size #4; 0.112-40 (#4-40)
View Details
Hex Nuts - 2237327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Size M3
Material Ceramic
View Details