Reid Supply Lock Nut FNC-3F

Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Case Hardened Steel 3/8-24 Lock & Flange Nuts are .500 in high and are 1.063 in across flats
Description
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Case Hardened Steel 3/8-24 Lock & Flange Nuts are .500 in high and are 1.063 in across flats

Suppliers

Company
Product
Description
Supplier Links
Lock Nut - FNC-3F - Reid Supply
Norton Shores, MI, United States
Lock Nut
FNC-3F
Lock Nut FNC-3F
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few. . These Case Hardened Steel 3/8-24 Lock & Flange Nuts are .500 in high and are 1.063 in across flats

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials including brass, stainless steel and nylon to name a few.


. These Case Hardened Steel 3/8-24 Lock & Flange Nuts are .500 in high and are 1.063 in across flats

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number FNC-3F
Product Name Lock Nut
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Custom Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Anchor Nut; Castle Nut; Coupling Nut; Flange Nut; Hex Nut; Keps Nut; Nylon Insert Nut; Square Nut; Wing Nut; Locknut; Flex-Top Locknuts; Jam Nut; Other; 2-Way, Cap, Conical, Thumb, Top Lock, Nylon Patch, Nylon Pellet, Serrated Hex Flange; Top Lock
Size Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
Material Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
View Details