Reid Supply Button Thread Nut BCL-120

Description
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in
Description
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in

Suppliers

Company
Product
Description
Supplier Links
Button Thread Nut - BCL-120 - Reid Supply
Norton Shores, MI, United States
Button Thread Nut
BCL-120
Button Thread Nut BCL-120
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in

These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish.


. This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number BCL-120
Product Name Button Thread Nut
Size 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

Steel Nut - 4716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Steel
Finish Zinc Plated
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
5mm Across Flats, 2 Thick, M2.5 Thread, Alloy Steel Hexagonal Nut - MD0934MQO025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size M2.5
Material Steel
View Details
Self-Sealing Locking Jam Nut - Imperial SEELNUT® - 10-24 UNC-2B - APM Hexseal Corp.
Specs
Type Hex Nut; Locknut; Jam Nut; Other; Nut with a Sealing O-Ring
Material Bronze
Finish Nickel Plated
View Details