Reid Supply Button Thread Nut BCL-125

Description
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in
Description
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in

Suppliers

Company
Product
Description
Supplier Links
Button Thread Nut - BCL-125 - Reid Supply
Norton Shores, MI, United States
Button Thread Nut
BCL-125
Button Thread Nut BCL-125
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in

These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish.


. This Black Oxide finish Button Thread Nut has height of 1.125 in and distance across flats of 1.125 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number BCL-125
Product Name Button Thread Nut
Size 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 19904 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Steel; Low Carbon Steel
View Details
Hex Nuts - 2451276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Flexnut Standard SX8 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details