Reid Supply T-Slot Nut TN-50

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Black Oxide finish T-Nut has a base diameter height of 9.0 mm and compatible table slot diameter of . It is 18.0 mm high, 25.0 mm wide and 25.0 mm long.
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Black Oxide finish T-Nut has a base diameter height of 9.0 mm and compatible table slot diameter of . It is 18.0 mm high, 25.0 mm wide and 25.0 mm long.

Suppliers

Company
Product
Description
Supplier Links
T-Slot Nut - TN-50 - Reid Supply
Norton Shores, MI, United States
T-Slot Nut
TN-50
T-Slot Nut TN-50
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Black Oxide finish T-Nut has a base diameter height of 9.0 mm and compatible table slot diameter of . It is 18.0 mm high, 25.0 mm wide and 25.0 mm long.

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This Black Oxide finish T-Nut has a base diameter height of 9.0 mm and compatible table slot diameter of . It is 18.0 mm high, 25.0 mm wide and 25.0 mm long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number TN-50
Product Name T-Slot Nut
Size M12
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Nuts - 18762 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Thick Hex Slotted Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details