Reid Supply Button Thread Nut BCL-130

Description
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of .625 in and distance across flats of .875 in
Description
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of .625 in and distance across flats of .875 in

Suppliers

Company
Product
Description
Supplier Links
Button Thread Nut - BCL-130 - Reid Supply
Norton Shores, MI, United States
Button Thread Nut
BCL-130
Button Thread Nut BCL-130
These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish. . This Black Oxide finish Button Thread Nut has height of .625 in and distance across flats of .875 in

These button hole nuts allow for quick removal and threading on long thread lengths. Great for quick change overs. Made from carbon steel. Black oxide finish.


. This Black Oxide finish Button Thread Nut has height of .625 in and distance across flats of .875 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number BCL-130
Product Name Button Thread Nut
Size 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Nuts - 39702 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Nuts - 2253210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Bright Zinc
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details