Reid Supply Thumb Nut AJ-680

Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #10-32 Stainless Steel Hex Thumb Nuts have an overall height of .344 in and a base diameter of .406 in
Description
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #10-32 Stainless Steel Hex Thumb Nuts have an overall height of .344 in and a base diameter of .406 in

Suppliers

Company
Product
Description
Supplier Links
Thumb Nut - AJ-680 - Reid Supply
Norton Shores, MI, United States
Thumb Nut
AJ-680
Thumb Nut AJ-680
Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . These #10-32 Stainless Steel Hex Thumb Nuts have an overall height of .344 in and a base diameter of .406 in

Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal


. These #10-32 Stainless Steel Hex Thumb Nuts have an overall height of .344 in and a base diameter of .406 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number AJ-680
Product Name Thumb Nut
Size #10
Unlock Full Specs
to access all available technical data

Similar Products

Wing Grips - 40877 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Hex Nuts - 2451303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Steel; Steel
Finish Zinc Plated; Zinc Plated
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details