Reid Supply Check Nut KN-3

Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Check Nut has base diameter of 1.00 in, outside diameter of 1.375 in and it is .44 in high
Description
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Check Nut has base diameter of 1.00 in, outside diameter of 1.375 in and it is .44 in high

Suppliers

Company
Product
Description
Supplier Links
Check Nut - KN-3 - Reid Supply
Norton Shores, MI, United States
Check Nut
KN-3
Check Nut KN-3
These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications. . This Check Nut has base diameter of 1.00 in, outside diameter of 1.375 in and it is .44 in high

These check nuts are made of 303 stainless steel or low carbon steel, soft, with a black oxide finish. They can be used in conjunction with many other components such as knurled head screws, torque thumb screws, hand knob assemblies, toggle show clamp assemblies and many other tooling applications.


. This Check Nut has base diameter of 1.00 in, outside diameter of 1.375 in and it is .44 in high

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Nuts
Product Number KN-3
Product Name Check Nut
Size 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knob with Stud by ELESA® - 33783 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details
Thick Hex Slotted Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details