Contact Features Contact Current Rating (Max) (AMP) : 18 Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 1.55 - 2.1 MM [.061 - .082 INCH ] Wire Size (MMSQ) : .75 - 1 Wire Size (AWG) : 18 - 16 Wire Size Search (AWG) : 16, 18, 17 Wire Size Search (MMSQ) : .85, 1, .75
Electrical Characteristics Nominal Voltage Architecture (V) : 12
Housing Features Centerline (Pitch) : 21 MM [.82 INCH ]
Operation/Applicatio
n Circuit Application : Signal
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Connector & Contact Terminates To : Wire & Cable
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 18
- Interface Plating : Tin (Sn)
Dimensions
- Compatible Insulation Diameter Range : 1.55 - 2.1 MM [.061 - .082 INCH ]
- Wire Size (MMSQ) : .75 - 1
- Wire Size (AWG) : 18 - 16
- Wire Size Search (AWG) : 16, 18, 17
- Wire Size Search (MMSQ) : .85, 1, .75
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
Housing Features
- Centerline (Pitch) : 21 MM [.82 INCH ]
Operation/Application
- Circuit Application : Signal
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]