TE Connectivity Busbars & Terminals 1989304-1

Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM  [.11 - .15 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 3, 4, 2.5 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Vibration Class Level : 25G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM  [.11 - .15 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 3, 4, 2.5 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Vibration Class Level : 25G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Busbars & Terminals - 1989304-1 - TE Connectivity
Berwyn, PA, United States
Busbars & Terminals
1989304-1
Busbars & Terminals 1989304-1
Contact Features Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 2.7 - 3.7 MM  [.11 - .15 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size Search (MMSQ) : 3, 4, 2.5 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operation/Applicatio n Vibration Class Level : 25G Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Typical Current Rating (AMP) : 30

Dimensions


  • Compatible Insulation Diameter Range : 2.7 - 3.7 MM  [.11 - .15 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size Search (MMSQ) : 3, 4, 2.5

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Operation/Application


  • Vibration Class Level : 25G

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Primary Locking Feature : Locking Lance

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Busbars and Busways
Product Number 1989304-1
Product Name Busbars & Terminals
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Busbars & Terminals - 1989037-3 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details