TE Connectivity
Busbars & Terminals
880548-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 33 Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 3.3 - 5 MM [.13 - .19 INCH ] Wire Size (MMSQ) : 2 - 5 Wire Size (AWG) : 13 - 10 Wire Size Search (AWG) : 12, 13, 10, 11 Wire Size Search (MMSQ) : 5, 6, 2.5, 4, 3
Housing Features Centerline (Pitch) : 11 MM [.43 INCH ]
Operation/Applicatio
n Circuit Application : Power
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 33 Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 3.3 - 5 MM [.13 - .19 INCH ] Wire Size (MMSQ) : 2 - 5 Wire Size (AWG) : 13 - 10 Wire Size Search (AWG) : 12, 13, 10, 11 Wire Size Search (MMSQ) : 5, 6, 2.5, 4, 3
Housing Features Centerline (Pitch) : 11 MM [.43 INCH ]
Operation/Applicatio
n Circuit Application : Power
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 33 Interface Plating : Tin (Sn)
Dimensions Compatible Insulation Diameter Range : 3.3 - 5 MM [.13 - .19 INCH ] Wire Size (MMSQ) : 2 - 5 Wire Size (AWG) : 13 - 10 Wire Size Search (AWG) : 12, 13, 10, 11 Wire Size Search (MMSQ) : 5, 6, 2.5, 4, 3
Housing Features Centerline (Pitch) : 11 MM [.43 INCH ]
Operation/Applicatio
n Circuit Application : Power
Other Terminal Transmits : 25 - 40 A (Power)
Product Type Features Connector & Contact Terminates To : Wire & Cable Primary Locking Feature : Locking Lance
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 33
- Interface Plating : Tin (Sn)
Dimensions
- Compatible Insulation Diameter Range : 3.3 - 5 MM [.13 - .19 INCH ]
- Wire Size (MMSQ) : 2 - 5
- Wire Size (AWG) : 13 - 10
- Wire Size Search (AWG) : 12, 13, 10, 11
- Wire Size Search (MMSQ) : 5, 6, 2.5, 4, 3
Housing Features
- Centerline (Pitch) : 11 MM [.43 INCH ]
Operation/Application
- Circuit Application : Power
Other
- Terminal Transmits : 25 - 40 A (Power)
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Primary Locking Feature : Locking Lance
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Busbars and Busways |
|
Product Number
|
880548-2 |
|
Product Name
|
Busbars & Terminals |
|
Busbar Type
|
Single Conductor
|
Unlock Full Specs
to access all available technical data
Similar Products
Busbar Type
Single Conductor
Amp Rating
15 amps
View Details
Busbar Type
Single Conductor
Amp Rating
30 amps
View Details
Busbar Type
Single Conductor
Amp Rating
28 amps
View Details