Edmund Optics Inc. Precision Broadband Laser Mirror 50.8mm Dia Silver NT48-017

Description
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Precision Broadband Laser Mirror 50.8mm Dia Silver
NT48-017
Precision Broadband Laser Mirror 50.8mm Dia Silver NT48-017
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • Ideal for Tunable Lasers and Reflecting Multiple Laser Sources
  • High Reflectivity from 0 - 45° for All Polarization States
  • Variety of Coating Options Available

Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-017
Product Name Precision Broadband Laser Mirror 50.8mm Dia Silver
Mirror Types Laser Mirror
Wavelength Range 450 to 12000 nm (4500 to 120000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, 19.05 mm, λ/10, 632.8 nm Laser Line - 07D20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 19.05 mm (0.7500 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-254-127-063-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details