Edmund Optics Inc. High Energy Argon-Ion Laser Mirror 25.0mm 300-308nm NT48-228

Description
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Energy Argon-Ion Laser Mirror 25.0mm 300-308nm
NT48-228
High Energy Argon-Ion Laser Mirror 25.0mm 300-308nm NT48-228
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • Low Loss Dielectric Coatings
  • >98% Reflectance
  • All Common Argon-Ion Laser Wavelengths

TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-228
Product Name High Energy Argon-Ion Laser Mirror 25.0mm 300-308nm
Mirror Types Laser Mirror
Diameter/Width 25 mm (0.9843 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-254-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Aluminum Mirror, Borofloat, 101.6 mm, λ/10, 450-700 nm - 40D20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details