Edmund Optics Inc. Precision Broadband Laser Mirror 25.4mm Dia UV NT48-016

Description
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Precision Broadband Laser Mirror 25.4mm Dia UV
NT48-016
Precision Broadband Laser Mirror 25.4mm Dia UV NT48-016
Ideal for Tunable Lasers and Reflecting Multiple Laser Sources High Reflectivity from 0 - 45° for All Polarization States Variety of Coating Options Available Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • Ideal for Tunable Lasers and Reflecting Multiple Laser Sources
  • High Reflectivity from 0 - 45° for All Polarization States
  • Variety of Coating Options Available

Featuring high reflectance and durability, Precision Broadband Laser Mirrors are ideal for UV, visible, and NIR beam steering applications. Additionally, the broadband dielectric coatings are also designed for use with light of any polarization with an incident angle from 0 - 45°. Silver mirrors have increased reflectivity in the visible spectrum, but have a lower damage threshold.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-016
Product Name Precision Broadband Laser Mirror 25.4mm Dia UV
Mirror Types Laser Mirror
Wavelength Range 300 to 550 nm (3000 to 5500 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details