Edmund Optics Inc. High Energy Excimer Laser Mirror 12.5mm 351nm 45deg NT48-231

Description
High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power excimer lasers. A precision UV grade fused silica substrate provides excellent thermal stability and low wavefront distortion. All mirrors are designed for a 45° angle of incidence and feature very low polarization dependence. Contact us for 0° angle of incidence versions.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power excimer lasers. A precision UV grade fused silica substrate provides excellent thermal stability and low wavefront distortion. All mirrors are designed for a 45° angle of incidence and feature very low polarization dependence. Contact us for 0° angle of incidence versions.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Energy Excimer Laser Mirror 12.5mm 351nm 45deg
NT48-231
High Energy Excimer Laser Mirror 12.5mm 351nm 45deg NT48-231
High Damage Threshold of up to 5J/cm2 Low Loss Dielectric Coatings Designed for 193nm, 248nm, 308nm, and 351nm Lasers Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power excimer lasers. A precision UV grade fused silica substrate provides excellent thermal stability and low wavefront distortion. All mirrors are designed for a 45° angle of incidence and feature very low polarization dependence. Contact us for 0° angle of incidence versions.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • High Damage Threshold of up to 5J/cm2
  • Low Loss Dielectric Coatings
  • Designed for 193nm, 248nm, 308nm, and 351nm Lasers

Ideal for the most demanding UV applications, TECHSPEC® High Energy Excimer Laser Mirrors have been optimized for use with high power excimer lasers. A precision UV grade fused silica substrate provides excellent thermal stability and low wavefront distortion. All mirrors are designed for a 45° angle of incidence and feature very low polarization dependence. Contact us for 0° angle of incidence versions.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-231
Product Name High Energy Excimer Laser Mirror 12.5mm 351nm 45deg
Mirror Types Laser Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 1064 nm, S2 Polished - 10QM20HM.10 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1064 nm (10640 Å)
Diameter/Width 25.4 mm (1 inch)
View Details