Edmund Optics Inc. ND:YAG Laser Line Mirror 50mm Dia. 355nm 45° NT63-117

Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ND:YAG Laser Line Mirror 50mm Dia. 355nm 45°
NT63-117
ND:YAG Laser Line Mirror 50mm Dia. 355nm 45° NT63-117
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • High Damage Thresholds
  • >99% Absolute Reflectivity at Design Wavelength
  • Available for UV, Visible, and NIR Lasers

TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT63-117
Product Name ND:YAG Laser Line Mirror 50mm Dia. 355nm 45°
Mirror Types Laser Mirror
Wavelength Range 340 to 370 nm (3400 to 3700 Å)
Diameter/Width 50 mm (1.97 inch)
Thickness 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Hollow Metal Retroreflector, Replicated, 25.4 mm OD, 10 arc sec RBA - 50326-1010 - Newport MKS
Specs
Mirror Types Reflector
Diameter/Width 25.4 mm (1 inch)
Mirror Shape Hollow Retroreflector
View Details