Edmund Optics Inc. ND:YAG Laser Line Mirror 12.5mm Dia. 1064nm & 532nm 45° NT47-976

Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ND:YAG Laser Line Mirror 12.5mm Dia. 1064nm & 532nm 45°
NT47-976
ND:YAG Laser Line Mirror 12.5mm Dia. 1064nm & 532nm 45° NT47-976
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • High Damage Thresholds
  • >99% Absolute Reflectivity at Design Wavelength
  • Available for UV, Visible, and NIR Lasers

TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-976
Product Name ND:YAG Laser Line Mirror 12.5mm Dia. 1064nm & 532nm 45°
Mirror Types Laser Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details