Edmund Optics Inc. ND:YAG Laser Line Mirror 25mm Dia. 1064nm 45° NT45-987

Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ND:YAG Laser Line Mirror 25mm Dia. 1064nm 45°
NT45-987
ND:YAG Laser Line Mirror 25mm Dia. 1064nm 45° NT45-987
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • High Damage Thresholds
  • >99% Absolute Reflectivity at Design Wavelength
  • Available for UV, Visible, and NIR Lasers

TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT45-987
Product Name ND:YAG Laser Line Mirror 25mm Dia. 1064nm 45°
Mirror Types Laser Mirror
Wavelength Range 1020 to 1110 nm (10200 to 11100 Å)
Diameter/Width 25 mm (0.9843 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details