Edmund Optics Inc. ND:YAG Laser Line Mirror 25mm Dia. 1064nm & 532nm 45° NT47-977

Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
ND:YAG Laser Line Mirror 25mm Dia. 1064nm & 532nm 45°
NT47-977
ND:YAG Laser Line Mirror 25mm Dia. 1064nm & 532nm 45° NT47-977
High Damage Thresholds >99% Absolute Reflectivity at Design Wavelength Available for UV, Visible, and NIR Lasers TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • High Damage Thresholds
  • >99% Absolute Reflectivity at Design Wavelength
  • Available for UV, Visible, and NIR Lasers

TECHSPEC® Nd:YAG Laser Line Mirrors offer the high reflectance and superior surface quality and accuracy needed for demanding Nd:YAG laser applications. Featuring a high damage threshold, these high power laser line mirrors are ideal for beam steering. Dual band mirrors are offered to reflect the fundamental and frequency doubled Nd:YAG laser lines, or to reflect both the 1064nm line and its alignment beam.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-977
Product Name ND:YAG Laser Line Mirror 25mm Dia. 1064nm & 532nm 45°
Mirror Types Laser Mirror
Diameter/Width 25 mm (0.9843 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Parallel Mirrors - MIR-190-045-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
View Details
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details