Edmund Optics Inc. High Energy Argon-Ion Laser Mirror 25.0mm 351-364nm NT48-230

Description
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Energy Argon-Ion Laser Mirror 25.0mm 351-364nm
NT48-230
High Energy Argon-Ion Laser Mirror 25.0mm 351-364nm NT48-230
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • Low Loss Dielectric Coatings
  • >98% Reflectance
  • All Common Argon-Ion Laser Wavelengths

TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT48-230
Product Name High Energy Argon-Ion Laser Mirror 25.0mm 351-364nm
Mirror Types Laser Mirror
Diameter/Width 25 mm (0.9843 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details