Edmund Optics Inc. Broadband Ti:Sapphire Laser Mirror 50.0mm Dia, 45 Deg NT47-162

Description
>99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
>99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Broadband Ti:Sapphire Laser Mirror 50.0mm Dia, 45 Deg
NT47-162
Broadband Ti:Sapphire Laser Mirror 50.0mm Dia, 45 Deg NT47-162
>99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • >99% Reflectivity from 700 - 1100nm
  • Damage Threshold 0.3kW/cm2 CW
  • Designed for Ti:Sapphire Lasers

TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-162
Product Name Broadband Ti:Sapphire Laser Mirror 50.0mm Dia, 45 Deg
Mirror Types Laser Mirror
Diameter/Width 50 mm (1.97 inch)
Thickness 10 mm (0.3937 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Square Mirrors - MIRS-127-063-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Elliptical Mirror, 33.02 x 46.7 mm, 532 nm Dielectric Laser Line - 13E20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Thickness 9.4 mm (0.3701 inch)
View Details
Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details