Edmund Optics Inc. Broadband Ti:Sapphire Laser Mirror 12.5mm Dia, 0 Deg NT63-135

Description
>99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
>99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Broadband Ti:Sapphire Laser Mirror 12.5mm Dia, 0 Deg
NT63-135
Broadband Ti:Sapphire Laser Mirror 12.5mm Dia, 0 Deg NT63-135
>99% Reflectivity from 700 - 1100nm Damage Threshold 0.3kW/cm2 CW Designed for Ti:Sapphire Lasers TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • >99% Reflectivity from 700 - 1100nm
  • Damage Threshold 0.3kW/cm2 CW
  • Designed for Ti:Sapphire Lasers

TECHSPEC® Broadband Ti:Sapphire Laser Mirrors are designed to offer high reflection of Ti:Sapphire laser wavelengths. Designed for a 0° or 45° angle of incidence, these mirrors are ideal for beam-steering and folding applications. These mirrors also offer a moderate damage threshold and greater than 99% reflectance from 700 - 1100nm.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT63-135
Product Name Broadband Ti:Sapphire Laser Mirror 12.5mm Dia, 0 Deg
Mirror Types Laser Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details