Edmund Optics Inc. High Energy Argon-Ion Laser Mirror 12.5mm 458-528nm NT47-033

Description
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
Description
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Energy Argon-Ion Laser Mirror 12.5mm 458-528nm
NT47-033
High Energy Argon-Ion Laser Mirror 12.5mm 458-528nm NT47-033
Low Loss Dielectric Coatings >98% Reflectance All Common Argon-Ion Laser Wavelengths TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.
  • Low Loss Dielectric Coatings
  • >98% Reflectance
  • All Common Argon-Ion Laser Wavelengths

TECHSPEC® High Energy Argon-Ion Laser Mirrors are available for each of the most common Argon-Ion laser wavelengths. Each mirror is designed for a 45° angle of incidence and features a laser quality substrate. The durable dielectric coating ensures greater than 98% reflectivity over the entire lasing range of Argon-Ion lasers, with peak reflection of greater than 99.8% at the center of the range. Contact us for custom requirements.Our line of TECHSPEC® laser mirrors are specially designed for even the most demanding laser applications. Combining laser-quality substrates of up to 10-5 surface quality, with a dense reflective coating, and a damage threshold specific to the laser type and wavelength, these mirrors are ideal for a wide range of applications requiring precision reflectivity and incredible durability. All TECHSPEC® laser mirrors are designed to minimize scatter loss and to be easily mounted into any optical system.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mirrors
Product Number NT47-033
Product Name High Energy Argon-Ion Laser Mirror 12.5mm 458-528nm
Mirror Types Laser Mirror
Diameter/Width 12.5 mm (0.4921 inch)
Thickness 6 mm (0.2362 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-254-060-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Aluminum Mirror, Float Glass, 190.5 mm Square, 5λ, 400-10,000 nm - 75K00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Thickness 5.84 mm (0.2299 inch)
Mirror Shape Rectangular / Square; Square
View Details