Skyworks Solutions, Inc. Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Page: 1 2 3 4 5
Product Name Notes
3 ch 1 kV Digital Isolator
8 ch 24 V Digital Isolator
8 ch-24 V Digital Isolator
8-ch 24 V Digital Isolator
Compact Digital Isolator
Digital Isolator

Next >>