Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8230BB-B-ISR SI8230BB-B-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933650-SI8230BB-B-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933650-SI8230BB-B-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8230BB-B-ISR - 933650-SI8230BB-B-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8230BB-B-ISR
933650-SI8230BB-B-ISR
Isolators - Gate Drivers - SI8230BB-B-ISR 933650-SI8230BB-B-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933650-SI8230BB-B-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933650-SI8230BB-B-ISR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 500mA Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933650-SI8230BB-B-ISR
Product Name Isolators - Gate Drivers - SI8230BB-B-ISR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-09 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 1243988-SI83402AAA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details